BakerCorp 3 Inch High Pressure Pump PA3A60-4045T

Description
Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8" Max Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet
Description
Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8" Max Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Inch High Pressure Pump - PA3A60-4045T - BakerCorp
Seal Beach, CA, USA
3 Inch High Pressure Pump
PA3A60-4045T
3 Inch High Pressure Pump PA3A60-4045T
Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8" Max Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups.

Benefit

Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation.

PERFORMANCE

Suction Size:
4" – 10"
Discharge Size:
3" – 8"
Max Flow Range:
800 gpm – 5,200 gpm
Suction Lift:
Up to 28'
Max:
Shut Off
Head Range:
285' – 490'
Max Solids Size:
1/2" – 3.35"
Max Operating Temp:
150º F – 175º F
Fuel No:
2 Diesel
Run Time per Full Tank:
8 – 24 hours
Fuel Capacity:
60 gallons – 235 gallons
Operating Speed:
1,000 rpm – 2,400 rpm

GENERAL INFORMATION

Weight:
3,300 lbs – 7,900 lbs
Standard Mount:
Trailer or skid
Prime Mover:
Diesel engine and electric motor
Casing Material:
Cast iron and stainless steel
Seal Type:
Silicon carbide and tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number PA3A60-4045T
Product Name 3 Inch High Pressure Pump
Pump Type Centrifugal Pump
Discharge Pressure 312.0 psi (219 m of Water)
Liquid Flow 300.000 to 950.000 GPM (1136.36 to 3598.48 L/min)
Discharge Size 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details