BakerCorp Electric Pump PA12E60-E300

Description
Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard Mount: Skid Prime Mover: Typically open drip proof motors Casing Material: Ductile iron or cast iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards. Circuit breakers and overload protection in NEMA.
Datasheet
Description
Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard Mount: Skid Prime Mover: Typically open drip proof motors Casing Material: Ductile iron or cast iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards. Circuit breakers and overload protection in NEMA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Pump - PA12E60-E300 - BakerCorp
Seal Beach, CA, USA
Electric Pump
PA12E60-E300
Electric Pump PA12E60-E300
Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: Up to 480' Max Solids Size: Up to 3.35" Max Operating Temp: Up to 160°F Voltage Electric: 115/230/460 volts Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: Typically 1,800 rpm GENERAL INFORMATION Weight: Less than diesel counterparts Standard Mount: Skid Prime Mover: Typically open drip proof motors Casing Material: Ductile iron or cast iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards. Circuit breakers and overload protection in NEMA.

Ideal Usage

Construction and industrial applications of all types where diesel engines are not allowed or are impractical.

Benefit

Clean and quiet operation. Refueling is not required.

PERFORMANCE

Suction Size:
3" – 10"
Discharge Size:
3" – 8"
Max Flow Range:
Up to 5,200 gpm
Suction Lift:
Up to 28'
Max:
Shut Off
Head Range:
Up to 480'
Max Solids Size:
Up to 3.35"
Max Operating Temp:
Up to 160°F
Voltage Electric:
115/230/460 volts
Run Time per Full Tank:
N/A
Fuel Capacity:
N/A
Operating Speed:
Typically 1,800 rpm

GENERAL INFORMATION

Weight:
Less than diesel counterparts
Standard Mount:
Skid
Prime Mover:
Typically open drip proof motors
Casing Material:
Ductile iron or cast iron
Seal Type:
Silicon carbide and tungsten carbide
Safety Features:
Coupling guards. Circuit breakers and overload protection in NEMA.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number PA12E60-E300
Product Name Electric Pump
Pump Type Centrifugal Pump; Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 230.0 psi (162 m of Water)
Liquid Flow 1500.000 to 5200.000 GPM (5681.82 to 19696.97 L/min)
Discharge Size 8.000 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
AC Power Pack Pump/Motor Combination - GC-9500 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source AC
Media Liquids, Oil
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details