BakerCorp 4 Inch Prime-Assisted Pump PA4A60-4045D

Description
Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow Range: 300 gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 2,050 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Ductile iron, cast iron and 316 stainless steel Seal Type: Silicon carbide/silicon carbide or silicon carbide/tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet
Description
Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow Range: 300 gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 2,050 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Ductile iron, cast iron and 316 stainless steel Seal Type: Silicon carbide/silicon carbide or silicon carbide/tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Inch Prime-Assisted Pump - PA4A60-4045D - BakerCorp
Seal Beach, CA, USA
4 Inch Prime-Assisted Pump
PA4A60-4045D
4 Inch Prime-Assisted Pump PA4A60-4045D
Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow Range: 300 gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 2,050 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Ductile iron, cast iron and 316 stainless steel Seal Type: Silicon carbide/silicon carbide or silicon carbide/tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects.

Benefit

Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability.

PERFORMANCE

Suction Size:
4" – 12"
Discharge Size:
3" – 12"
Max Flow Range:
300 gpm – 6,000 gpm
Suction Lift:
Up to 28'
Max:
Shut Off
Head Range:
90' – 490'
Max Solids Size:
Up to 3.35"
Max Operating Temp:
150º F – 190º F
Fuel No:
2 Diesel
Run Time per Full Tank:
Typically 24 hrs. Call for details.
Fuel Capacity:
30 gallons – 171 gallons
Operating Speed:
1,000 rpm – 2,400 rpm GENERAL INFORMATION
Weight:
2,050 lbs – 7,900 lbs
Standard Mount:
Trailer or skid
Prime Mover:
Diesel engine and electric motor
Casing Material:
Ductile iron, cast iron and 316 stainless steel
Seal Type:
Silicon carbide/silicon carbide or silicon carbide/tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number PA4A60-4045D
Product Name 4 Inch Prime-Assisted Pump
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Pressure 99.0 psi (69.6 m of Water)
Liquid Flow 60.000 to 925.000 GPM (227.27 to 3503.79 L/min)
Discharge Size 4.000 inch (102 mm)
Media Temperature 160 F (71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Screw Pumps - 2SP LS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details