BakerCorp Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| Ideal Usage Construction, environmental, and industrial applications. Benefit Portability. Flange-to-flange connections. Continuous operation even during maintenance or filter changes. Reduced mobilization costs. Weights and Measures Capacity: 800 gpm Pressure: 150... | |
| Ideal Usage Construction, environmental, and industrial sediment removal. Benefit Fully automated. Anti-siphon valves. Easy-to-read gauges. Tool-free plumbing connections. User-friendly. Energy efficient. Lower labor costs. Performance Capacity: 74 gpm – 954... | |
| Ideal Usage Environmental and industrial contaminant removal of liquid phase. Benefit Skid mounted for portability. Backwashing capabilities. Influent/ effluent gauges and sample ports. Performance Capacity: Up to 600 gpm in... | |
| Ideal Usage Industrial and commercial process fluids, urban runoff, groundwater discharge from construction sites or stormwater and environmental applications. Benefit Coarse filtration in a portable unit. Low or moderate flow... | |
| Ideal Usage Industrial and commercial process fluids, urban runoff, groundwater discharge from construction sites or stormwater. Benefit Coarse filtration in a portable unit. Low or moderate flow particulate removal. Quick... | |
| Ideal Usage Managing water scarcity, transportation and disposal costs, regulatory requirements, water stewardship, risk mitigation. Benefit Patented electrocoagulation technology providing optimal results to reduce treatment costs. SEAMLESS WATER TREATMENT INTEGRATION... | |
| Ideal Usage Sewer by-pass and other temporary odor control projects. SCAQMD approved. Benefit Adjustable flow range. Variable frequency drive. Sound attenuation. Inlet/outlet sample ports. Simple operation. Meets local regulations. Performance... | |
| Ideal usage: construction, environmental, and industrial applications. |