BakerCorp 6 Inch High Pressure Pump PA6E60-6068H

Description
Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8" Max Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet
Description
Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8" Max Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Inch High Pressure Pump - PA6E60-6068H - BakerCorp
Seal Beach, CA, USA
6 Inch High Pressure Pump
PA6E60-6068H
6 Inch High Pressure Pump PA6E60-6068H
Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size: 3" – 8" Max Flow Range: 800 gpm – 5,200 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 285' – 490' Max Solids Size: 1/2" – 3.35" Max Operating Temp: 150º F – 175º F Fuel No: 2 Diesel Run Time per Full Tank: 8 – 24 hours Fuel Capacity: 60 gallons – 235 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups.

Benefit

Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation.

PERFORMANCE

Suction Size:
4" – 10"
Discharge Size:
3" – 8"
Max Flow Range:
800 gpm – 5,200 gpm
Suction Lift:
Up to 28'
Max:
Shut Off
Head Range:
285' – 490'
Max Solids Size:
1/2" – 3.35"
Max Operating Temp:
150º F – 175º F
Fuel No:
2 Diesel
Run Time per Full Tank:
8 – 24 hours
Fuel Capacity:
60 gallons – 235 gallons
Operating Speed:
1,000 rpm – 2,400 rpm

GENERAL INFORMATION

Weight:
3,300 lbs – 7,900 lbs
Standard Mount:
Trailer or skid
Prime Mover:
Diesel engine and electric motor
Casing Material:
Cast iron and stainless steel
Seal Type:
Silicon carbide and tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number PA6E60-6068H
Product Name 6 Inch High Pressure Pump
Pump Type Centrifugal Pump
Discharge Pressure 254.0 psi (179 m of Water)
Liquid Flow 850.000 to 4500.000 GPM (3219.70 to 17045.45 L/min)
Discharge Size 6.000 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details