BakerCorp Self-Priming Pump T3A60

Description
Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6" Discharge Size: 3" – 6" Max Flow Range: 450 gpm – 1,700 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 112' – 171' Max Solids Size: Up to 3" Max Operating Temp: Up to 160º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 50 gallons – 88 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 2,000 lbs – 3,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron Seal Type: Tungsten/tungsten or silicon/silicon Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet
Description
Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6" Discharge Size: 3" – 6" Max Flow Range: 450 gpm – 1,700 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 112' – 171' Max Solids Size: Up to 3" Max Operating Temp: Up to 160º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 50 gallons – 88 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 2,000 lbs – 3,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron Seal Type: Tungsten/tungsten or silicon/silicon Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Priming Pump - T3A60 - BakerCorp
Seal Beach, CA, USA
Self-Priming Pump
T3A60
Self-Priming Pump T3A60
Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6" Discharge Size: 3" – 6" Max Flow Range: 450 gpm – 1,700 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 112' – 171' Max Solids Size: Up to 3" Max Operating Temp: Up to 160º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 50 gallons – 88 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 2,000 lbs – 3,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron Seal Type: Tungsten/tungsten or silicon/silicon Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Refineries, chemical facilities, waste water treatment plants, construction site dewatering.

Benefit

Low maintenance. Easy access with large cleanout port. Emergency shutdown features.

PERFORMANCE

Suction Size:
3" – 6"
Discharge Size:
3" – 6"
Max Flow Range:
450 gpm – 1,700 gpm
Suction Lift:
Up to 28'
Max:
Shut Off
Head Range:
112' – 171'
Max Solids Size:
Up to 3"
Max Operating Temp:
Up to 160º F
Fuel No:
2 Diesel
Run Time per Full Tank:
Typically 24 hrs. Call for details.
Fuel Capacity:
50 gallons – 88 gallons
Operating Speed:
1,000 rpm – 2,200 rpm

GENERAL INFORMATION

Weight:
2,000 lbs – 3,900 lbs
Standard Mount:
Trailer or skid
Prime Mover:
Diesel engine and electric motor
Casing Material:
Cast iron
Seal Type:
Tungsten/tungsten or silicon/silicon
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number T3A60
Product Name Self-Priming Pump
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump
Discharge Pressure 87.0 psi (61.17 m of Water)
Liquid Flow 50.000 to 450.000 GPM (189.39 to 1704.55 L/min)
Discharge Size 3.000 inch (76.2 mm)
Media Temperature 160 F (71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details