BakerCorp Air Diaphragm Pump Aluminum Stainless SA2A

Description
Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction Size: 1"– 3" Discharge Size: 1"– 3" Max Flow Range: 40 gpm – 250 gpm Suction Lift: Up to 24' Max: Shut Off Head Range: Up to 230' Max Solids Size: 1/4" – 2" Max Operating Temp: 212º F Air: Compressed air Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: N/A GENERAL INFORMATION Weight: 79 lbs – 379 lbs Standard Mount: Skid or roll cage Prime Mover: Air operated reciprocating diaphragms Casing Material: Aluminum, Stainless steel, and polypropylene Seal Type: N/A Safety Features: No fuel handling required. No electrical hook-ups required.
Datasheet
Description
Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction Size: 1"– 3" Discharge Size: 1"– 3" Max Flow Range: 40 gpm – 250 gpm Suction Lift: Up to 24' Max: Shut Off Head Range: Up to 230' Max Solids Size: 1/4" – 2" Max Operating Temp: 212º F Air: Compressed air Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: N/A GENERAL INFORMATION Weight: 79 lbs – 379 lbs Standard Mount: Skid or roll cage Prime Mover: Air operated reciprocating diaphragms Casing Material: Aluminum, Stainless steel, and polypropylene Seal Type: N/A Safety Features: No fuel handling required. No electrical hook-ups required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Diaphragm Pump Aluminum Stainless - SA2A - BakerCorp
Seal Beach, CA, USA
Air Diaphragm Pump Aluminum Stainless
SA2A
Air Diaphragm Pump Aluminum Stainless SA2A
Ideal Usage Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE Suction Size: 1"– 3" Discharge Size: 1"– 3" Max Flow Range: 40 gpm – 250 gpm Suction Lift: Up to 24' Max: Shut Off Head Range: Up to 230' Max Solids Size: 1/4" – 2" Max Operating Temp: 212º F Air: Compressed air Run Time per Full Tank: N/A Fuel Capacity: N/A Operating Speed: N/A GENERAL INFORMATION Weight: 79 lbs – 379 lbs Standard Mount: Skid or roll cage Prime Mover: Air operated reciprocating diaphragms Casing Material: Aluminum, Stainless steel, and polypropylene Seal Type: N/A Safety Features: No fuel handling required. No electrical hook-ups required.

Ideal Usage

Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available.

Benefit

Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time.

PERFORMANCE

Suction Size:
1"– 3"
Discharge Size:
1"– 3"
Max Flow Range:
40 gpm – 250 gpm
Suction Lift:
Up to 24'
Max:
Shut Off
Head Range:
Up to 230'
Max Solids Size:
1/4" – 2"
Max Operating Temp:
212º F
Air:
Compressed air
Run Time per Full Tank:
N/A
Fuel Capacity:
N/A
Operating Speed:
N/A

GENERAL INFORMATION

Weight:
79 lbs – 379 lbs
Standard Mount:
Skid or roll cage
Prime Mover:
Air operated reciprocating diaphragms
Casing Material:
Aluminum, Stainless steel, and polypropylene
Seal Type:
N/A
Safety Features:
No fuel handling required. No electrical hook-ups required.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number SA2A
Product Name Air Diaphragm Pump Aluminum Stainless
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 20.0 to 100.0 psi (14.06 to 70.31 m of Water)
Liquid Flow 0.000 to 140.000 GPM (0.00 to 530.30 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details