BakerCorp Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size:... | |
| Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. |