BakerCorp 8 Inch Sound Attenuated Pump PA-SAR

Description
Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000 gpm Suction Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet
Description
Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000 gpm Suction Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Inch Sound Attenuated Pump - PA-SAR - BakerCorp
Seal Beach, CA, USA
8 Inch Sound Attenuated Pump
PA-SAR
8 Inch Sound Attenuated Pump PA-SAR
Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000 gpm Suction Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas.

Benefit

Sound enclosures significantly reduce noise. Tested to meet CPB standards.

PERFORMANCE

Suction Size:
4" –18"
Discharge Size:
4" –18"
Max Flow Range:
150 gpm – 15000 gpm
Suction Lift:
Up to 25'
Max:
Shut Off
Head Range:
Up to 195'
Max Solids Size:
3"
Max Operating Temp:
190º F
Fuel No:
2 Diesel
Run Time per Full Tank:
up to 27 hours at 80% Engine load
Fuel Capacity:
61 gallons – 300 gallons
Operating Speed:
1,000 rpm – 2,200 rpm

GENERAL INFORMATION

Weight:
4,100 lbs – 12870 lbs
Standard Mount:
Skid or trailer
Prime Mover:
Diesel engine
Casing Material:
Cast iron or ductile iron
Seal Type:
Silicon carbide and tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet
4 Inch Sound Attenuated Pump - PA-SAR - BakerCorp
Seal Beach, CA, USA
4 Inch Sound Attenuated Pump
PA-SAR
4 Inch Sound Attenuated Pump PA-SAR
Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000 gpm Suction Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas.

Benefit

Sound enclosures significantly reduce noise. Tested to meet CPB standards.

PERFORMANCE

Suction Size:
4" –18"
Discharge Size:
4" –18"
Max Flow Range:
150 gpm – 15000 gpm
Suction Lift:
Up to 25'
Max:
Shut Off
Head Range:
Up to 195'
Max Solids Size:
3"
Max Operating Temp:
190º F
Fuel No:
2 Diesel
Run Time per Full Tank:
up to 27 hours at 80% Engine load
Fuel Capacity:
61 gallons – 300 gallons
Operating Speed:
1,000 rpm – 2,200 rpm

GENERAL INFORMATION

Weight:
4,100 lbs – 12870 lbs
Standard Mount:
Skid or trailer
Prime Mover:
Diesel engine
Casing Material:
Cast iron or ductile iron
Seal Type:
Silicon carbide and tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet
6 Inch Sound Attenuated Pump - PA-SAR - BakerCorp
Seal Beach, CA, USA
6 Inch Sound Attenuated Pump
PA-SAR
6 Inch Sound Attenuated Pump PA-SAR
Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000 gpm Suction Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas.

Benefit

Sound enclosures significantly reduce noise. Tested to meet CPB standards.

PERFORMANCE

Suction Size:
4" –18"
Discharge Size:
4" –18"
Max Flow Range:
150 gpm – 15000 gpm
Suction Lift:
Up to 25'
Max:
Shut Off
Head Range:
Up to 195'
Max Solids Size:
3"
Max Operating Temp:
190º F
Fuel No:
2 Diesel
Run Time per Full Tank:
up to 27 hours at 80% Engine load
Fuel Capacity:
61 gallons – 300 gallons
Operating Speed:
1,000 rpm – 2,200 rpm

GENERAL INFORMATION

Weight:
4,100 lbs – 12870 lbs
Standard Mount:
Skid or trailer
Prime Mover:
Diesel engine
Casing Material:
Cast iron or ductile iron
Seal Type:
Silicon carbide and tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet
12 Inch Sound Attenuated Pump - PA-SAR - BakerCorp
Seal Beach, CA, USA
12 Inch Sound Attenuated Pump
PA-SAR
12 Inch Sound Attenuated Pump PA-SAR
Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000 gpm Suction Lift: Up to 25' Max: Shut Off Head Range: Up to 195' Max Solids Size: 3" Max Operating Temp: 190º F Fuel No: 2 Diesel Run Time per Full Tank: up to 27 hours at 80% Engine load Fuel Capacity: 61 gallons – 300 gallons Operating Speed: 1,000 rpm – 2,200 rpm GENERAL INFORMATION Weight: 4,100 lbs – 12870 lbs Standard Mount: Skid or trailer Prime Mover: Diesel engine Casing Material: Cast iron or ductile iron Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas.

Benefit

Sound enclosures significantly reduce noise. Tested to meet CPB standards.

PERFORMANCE

Suction Size:
4" –18"
Discharge Size:
4" –18"
Max Flow Range:
150 gpm – 15000 gpm
Suction Lift:
Up to 25'
Max:
Shut Off
Head Range:
Up to 195'
Max Solids Size:
3"
Max Operating Temp:
190º F
Fuel No:
2 Diesel
Run Time per Full Tank:
up to 27 hours at 80% Engine load
Fuel Capacity:
61 gallons – 300 gallons
Operating Speed:
1,000 rpm – 2,200 rpm

GENERAL INFORMATION

Weight:
4,100 lbs – 12870 lbs
Standard Mount:
Skid or trailer
Prime Mover:
Diesel engine
Casing Material:
Cast iron or ductile iron
Seal Type:
Silicon carbide and tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp BakerCorp BakerCorp BakerCorp
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number PA-SAR PA-SAR PA-SAR PA-SAR
Product Name 8 Inch Sound Attenuated Pump 4 Inch Sound Attenuated Pump 6 Inch Sound Attenuated Pump 12 Inch Sound Attenuated Pump
Pump Type Centrifugal Pump Centrifugal Pump Centrifugal Pump Centrifugal Pump
Discharge Pressure 127.0 psi (89.29 m of Water) 99.0 psi (69.6 m of Water) 100.0 psi (70.31 m of Water) 71.0 psi (49.92 m of Water)
Liquid Flow 500.000 to 2600.000 GPM (1893.94 to 9848.48 L/min) 60.000 to 925.000 GPM (227.27 to 3503.79 L/min) 200.000 to 2300.000 GPM (757.58 to 8712.12 L/min) 1100.000 to 6000.000 GPM (4166.67 to 22727.27 L/min)
Discharge Size 6.000 inch (152 mm) 4.000 inch (102 mm) 6.000 inch (152 mm) 12.000 inch (305 mm)
Media Temperature 160 F (71 C) 160 F (71 C) 160 F (71 C) 160 F (71 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details