BakerCorp 6 Inch Prime-Assisted Pump PA6C60-4045D

Description
Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow Range: 300 gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 2,050 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Ductile iron, cast iron and 316 stainless steel Seal Type: Silicon carbide/silicon carbide or silicon carbide/tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet
Description
Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow Range: 300 gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 2,050 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Ductile iron, cast iron and 316 stainless steel Seal Type: Silicon carbide/silicon carbide or silicon carbide/tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Inch Prime-Assisted Pump - PA6C60-4045D - BakerCorp
Seal Beach, CA, USA
6 Inch Prime-Assisted Pump
PA6C60-4045D
6 Inch Prime-Assisted Pump PA6C60-4045D
Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow Range: 300 gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm – 2,400 rpm GENERAL INFORMATION Weight: 2,050 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Ductile iron, cast iron and 316 stainless steel Seal Type: Silicon carbide/silicon carbide or silicon carbide/tungsten carbide Safety Features: Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Ideal Usage

Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects.

Benefit

Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability.

PERFORMANCE

Suction Size:
4" – 12"
Discharge Size:
3" – 12"
Max Flow Range:
300 gpm – 6,000 gpm
Suction Lift:
Up to 28'
Max:
Shut Off
Head Range:
90' – 490'
Max Solids Size:
Up to 3.35"
Max Operating Temp:
150º F – 190º F
Fuel No:
2 Diesel
Run Time per Full Tank:
Typically 24 hrs. Call for details.
Fuel Capacity:
30 gallons – 171 gallons
Operating Speed:
1,000 rpm – 2,400 rpm GENERAL INFORMATION
Weight:
2,050 lbs – 7,900 lbs
Standard Mount:
Trailer or skid
Prime Mover:
Diesel engine and electric motor
Casing Material:
Ductile iron, cast iron and 316 stainless steel
Seal Type:
Silicon carbide/silicon carbide or silicon carbide/tungsten carbide
Safety Features:
Coupling guards; high water temperature and low oil pressure shutdowns on diesel engines.

Supplier's Site Datasheet

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Number PA6C60-4045D
Product Name 6 Inch Prime-Assisted Pump
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 200.000 to 2300.000 GPM (757.58 to 8712.12 L/min)
Discharge Size 6.000 inch (152 mm)
Media Temperature 160 F (71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details