BakerCorp Utility Pumps

Description
Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" – 3", NPT Max Flow Range: 225 gpm – 425 gpm Suction Lift: Up to 20' Max: Shut Off Head Range: Up to 98' Max Solids Size: Up to 1 1/2' Max Operating Temp: 150º F Fuel: Gasoline Run Time per Full Tank: Two hours Fuel Capacity: 1 gallon – 1.5 gallons Operating Speed: 2,000 rpm – 3,600 rpm GENERAL INFORMATION Weight: 90 lbs – 150 lbs Standard Mount: Roll cage Prime Mover: Gasoline engine Casing Material: Aluminum Seal Type: Silicon carbide; grease lubricated Safety Features: Auto shutdown on low oil level. Roll cage.
Description
Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" – 3", NPT Max Flow Range: 225 gpm – 425 gpm Suction Lift: Up to 20' Max: Shut Off Head Range: Up to 98' Max Solids Size: Up to 1 1/2' Max Operating Temp: 150º F Fuel: Gasoline Run Time per Full Tank: Two hours Fuel Capacity: 1 gallon – 1.5 gallons Operating Speed: 2,000 rpm – 3,600 rpm GENERAL INFORMATION Weight: 90 lbs – 150 lbs Standard Mount: Roll cage Prime Mover: Gasoline engine Casing Material: Aluminum Seal Type: Silicon carbide; grease lubricated Safety Features: Auto shutdown on low oil level. Roll cage.

Suppliers

Company
Product
Description
Supplier Links
Utility Pumps -  - BakerCorp
Seal Beach, CA, USA
Utility Pumps
Utility Pumps
Ideal Usage Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use. Benefit Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal. PERFORMANCE Suction Size: 2" – 3", NPT Discharge Size: 2" – 3", NPT Max Flow Range: 225 gpm – 425 gpm Suction Lift: Up to 20' Max: Shut Off Head Range: Up to 98' Max Solids Size: Up to 1 1/2' Max Operating Temp: 150º F Fuel: Gasoline Run Time per Full Tank: Two hours Fuel Capacity: 1 gallon – 1.5 gallons Operating Speed: 2,000 rpm – 3,600 rpm GENERAL INFORMATION Weight: 90 lbs – 150 lbs Standard Mount: Roll cage Prime Mover: Gasoline engine Casing Material: Aluminum Seal Type: Silicon carbide; grease lubricated Safety Features: Auto shutdown on low oil level. Roll cage.

Ideal Usage

Construction site dewatering, product transfer, emergency standby, sewage transfer, irrigation and farm use.

Benefit

Light and portable. Easy access to pump. Economical, maintenancefree, self-lube mechanical seal.

PERFORMANCE

Suction Size:
2" – 3", NPT
Discharge Size:
2" – 3", NPT
Max Flow Range:
225 gpm – 425 gpm
Suction Lift:
Up to 20'
Max:
Shut Off
Head Range:
Up to 98'
Max Solids Size:
Up to 1 1/2'
Max Operating Temp:
150º F
Fuel:
Gasoline
Run Time per Full Tank:
Two hours
Fuel Capacity:
1 gallon – 1.5 gallons
Operating Speed:
2,000 rpm – 3,600 rpm

GENERAL INFORMATION

Weight:
90 lbs – 150 lbs
Standard Mount:
Roll cage
Prime Mover:
Gasoline engine
Casing Material:
Aluminum
Seal Type:
Silicon carbide; grease lubricated
Safety Features:
Auto shutdown on low oil level. Roll cage.

Supplier's Site

Technical Specifications

  BakerCorp
Product Category Liquid Handling Pumps
Product Name Utility Pumps
Pump Type Centrifugal Pump; Utility Pump; Wastewater Treatment Pump
Liquid Flow 225.000 to 425.000 GPM (852.27 to 1609.85 L/min)
Discharge Size 2.000 to 3.000 inch (50.8 to 76.2 mm)
Media Temperature 150 F (66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1856131 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details