Fastener SuperStore, Inc. Fender Washer 404892

Description
3/8 X 1 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.
Description
3/8 X 1 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 404892 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
404892
Fender Washer 404892
3/8 X 1 1/2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

3/8 X 1 1/2 Fender Washers / 316 Stainless Steel

A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers.

Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 404892
Product Name Fender Washer
Washer Type Fender
Material StainlessSteel
Finish Plain
Inside Diameter 0.406 inch (10.319 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2247 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.152 inch (3.861 mm)
View Details
2 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel. - MD4463MXP278X070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.669 inch (17.000 mm)
View Details