#10 X 1 Fender Washers / 18-8 Stainless Steel
A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers.
Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | 276700 |
| Product Name | Fender Washer |
| Washer Type | Fender |
| Material | StainlessSteel |
| Finish | Plain |
| Inside Diameter | 0.219 inch (5.556 mm) |