Fastener SuperStore, Inc. Fender Washer 316916

Description
1/2 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
Description
1/2 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 316916 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
316916
Fender Washer 316916
1/2 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

1/2 X 1 1/4 Fender Washers / Steel / Zinc

Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 316916
Product Name Fender Washer
Washer Type Fender
Material Steel
Finish ZincPlated
Inside Diameter 0.531 inch (13.494 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details