5/16 X 1 1/4 Fender Washers / Steel / Hot Dip Galvanized
Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | 448291 |
| Product Name | Fender Washer |
| Washer Type | Fender |
| Material | Steel |
| Finish | Galvanized |
| Inside Diameter | 0.281 inch (7.144 mm) |