Fastener SuperStore, Inc. Fender Washer 187178

Description
3/8 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
Description
3/8 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 187178 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
187178
Fender Washer 187178
3/8 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

3/8 X 1 1/2 Fender Washers / Steel / Zinc

Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 187178
Product Name Fender Washer
Washer Type Fender
Material Steel
Finish ZincPlated
Inside Diameter 0.406 inch (10.319 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details