1/4 X 2 Fender Washers / Steel / Zinc
Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Washers |
| Product Number | 358679 |
| Product Name | Fender Washer |
| Washer Type | Fender |
| Material | Steel |
| Finish | ZincPlated |
| Inside Diameter | 0.281 inch (7.144 mm) |