Fastener SuperStore, Inc. Fender Washer 448356

Description
3/8 X 2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
Description
3/8 X 2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 448356 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
448356
Fender Washer 448356
3/8 X 2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

3/8 X 2 Fender Washers / Steel / Hot Dip Galvanized

Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 448356
Product Name Fender Washer
Washer Type Fender
Material Steel
Finish Galvanized
Inside Diameter 0.406 inch (10.319 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.813 inch (20.650 mm)
Outside Diameter 1.469 inch (37.306 mm)
View Details