Fastener SuperStore, Inc. Fender Washer 404917

Description
1/2 X 2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.
Description
1/2 X 2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 404917 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
404917
Fender Washer 404917
1/2 X 2 Fender Washers / 316 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

1/2 X 2 Fender Washers / 316 Stainless Steel

A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers.

Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 404917
Product Name Fender Washer
Washer Type Fender
Material StainlessSteel
Finish Plain
Inside Diameter 0.531 inch (13.494 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Structural Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish Plain
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details