Fastener SuperStore, Inc. Fender Washer 164625

Description
1/4 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
Description
1/4 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 164625 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
164625
Fender Washer 164625
1/4 X 1 1/4 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

1/4 X 1 1/4 Fender Washers / Steel / Zinc

Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 164625
Product Name Fender Washer
Washer Type Fender
Material Steel
Finish ZincPlated
Inside Diameter 0.281 inch (7.144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Lock Washer - 4693 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.117 inch (2.972 mm)
View Details
4 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Countersunk Finishing Washer, #8 Screw Size, 0.171in. Inside Diameter, 0.515in. Outside Diameter, 0.115in. Thick. Material - Nylon (Zytel 101). - A 9M69-1611 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.171 inch (4.343 mm)
Outside Diameter 0.515 inch (13.081 mm)
Number Size No. 8
View Details