Fastener SuperStore, Inc. Fender Washer 404972

Description
3/4 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.
Description
3/4 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 404972 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
404972
Fender Washer 404972
3/4 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

3/4 X 2 Fender Washers / 18-8 Stainless Steel

A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers.

Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 404972
Product Name Fender Washer
Washer Type Fender
Material StainlessSteel
Finish Plain
Inside Diameter 0.812 inch (20.637 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details