Fastener SuperStore, Inc. Fender Washer 316921

Description
1/2 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
Description
1/2 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 316921 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
316921
Fender Washer 316921
1/2 X 1 1/2 Fender Washers / Steel / Zinc Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

1/2 X 1 1/2 Fender Washers / Steel / Zinc

Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 316921
Product Name Fender Washer
Washer Type Fender
Material Steel
Finish ZincPlated
Inside Diameter 0.531 inch (13.494 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details