Fastener SuperStore, Inc. Fender Washer 448307

Description
5/16 X 1 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.
Description
5/16 X 1 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 448307 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
448307
Fender Washer 448307
5/16 X 1 1/2 Fender Washers / Steel / Hot Dip Galvanized Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

5/16 X 1 1/2 Fender Washers / Steel / Hot Dip Galvanized

Fender Washers are wider and thinner than standard USS and SAE Flat Washers.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 448307
Product Name Fender Washer
Washer Type Fender
Material Steel
Finish Galvanized
Inside Diameter 0.281 inch (7.144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Steel - 4703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
0.187
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.187 inch (4.750 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details