Fastener SuperStore, Inc. Fender Washer 277448

Description
1/2 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.
Description
1/2 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - 277448 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Fender Washer
277448
Fender Washer 277448
1/2 X 2 Fender Washers / 18-8 Stainless Steel A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers. Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

1/2 X 2 Fender Washers / 18-8 Stainless Steel

A flat washer with significantly more surface area than a USS or SAE washer. They are also made from a thinner gauge metal than most flat washers.

Used where an extra wide bearing surface is required. Originally designed for auto body repair work, they are also used in sheet metal, plumbing, and electrical work. Also used to attach signs to posts, to install drywall and wood paneling.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Washers
Product Number 277448
Product Name Fender Washer
Washer Type Fender
Material StainlessSteel
Finish Plain
Inside Diameter 0.531 inch (13.494 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
0.265
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.265 inch (6.731 mm)
Outside Diameter 0.500 inch (12.700 mm)
View Details