Nova Electric Datasheets for DC-AC Inverters

DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more

Page: 1 2
Product Name Notes
Work Train Applications: Inverters in various sizes, from 5-20 kVA, are currently utilized by such customers as Amtrack and the MBTA for powering equipment on third rail 450-750 VDC...
Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads...
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and...
Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and...
The Galaxy-MIL Series Inverters are extremely rugged by design, and built to withstand the rigors of harsh environment military applications where MIL-STD-1275, MIL-STD-461, and MIL-STD-810 apply. The units are ultra...
The OCGL (pure sine wave) inverters are intended for outdoor military or industrial applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for...
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with electric...
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy...
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power...

Next >>