Nova Electric GALAXY SERIES GH3K60-240

Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications
Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

Suppliers

Company
Product
Description
Supplier Links
GALAXY SERIES - GH3K60-240 - Nova Electric
Bergenfield, NJ, USA
GALAXY SERIES
GH3K60-240
GALAXY SERIES GH3K60-240
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional
advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments.

• Submarine and Shipboard Power Systems
• Aluminum Mills
• Steel Mills
• Cranes
• Heavy Industry
• Military Applications

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GH3K60-240
Product Name GALAXY SERIES
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
DC-AC INVERTERS - GH3K3/4-600 (115/200) - Nova Electric
Specs
AC Output Voltage 115.0 to 200.0 volts
Output Frequency 4.00E-4 MHz
View Details