Nova Electric Datasheets for Uninterruptible Power Supplies (UPS)

Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more

Product Name Notes
Nova Electric proudly introduces our family of 3-15 KVA True On-Line UPS Systems. This attractive new freestanding line is designed specifically for professional and commercial applications. Protect your servers ,laser...
Nova's Galaxy-Series UPS Systems are high-reliability power sources specifically designed for demanding applications in high shock, vibration, humidity, and EMI environments. They can be built to meet MIL-STD-810, MIL-STD-1399, MIL-STD-901,...
Nova's Galaxy-Series UPS Systems are high-reliability power sources specifically designed for demanding applications in high shock, vibration, humidity, and EMI environments. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-1472,...
Nova's Jupiter-Series UPS Systems are high-reliability power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and other standards...
Nova's Lightweight Galaxy-Series UPS Systems are high-reliability power sources specifically designed for demanding applications in high shock, vibration, humidity, and EMI environments in compliance to to MIL-STD-1399, MIL-STD-461, MIL-STD-901, MIL-STD-167,...
Nova's Rugged, True On-Line Galaxy-Series Rack-Mount UPS Systems are also available in Three-Phase configuration! More than one UPS Drawer can be used in combination with several external battery drawers, allowing...
The CGLUPS DC Input UPS is intended for Military Applications wherever pure sinewave battery-backed AC power is required directly from a DC input source. 28 VDC from Aircraft buss or...
This Aircraft Galaxy Series UPS System is specifically designed for airborne applications. The UPS has a three-phase input of 115/200 VAC, 400 Hz and a pure sinewave output of 120...
This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901, MIL-STD-167, MIL-STD-464, MIL-STD-810, AND MIL-STD-740. The example pictured is a...
This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901, MIL-STD-167, MIL-STD-810, AND MIL-STD-740. The example pictured is a compact...
This rugged Navy Galaxy-Series UPS System is specifically designed for submarine and shipboard applications in compliance to MIL-STD-1399, MIL-STD-461, MIL-STD-901,MIL-STD- 810, AND MIL-STD-740. The example pictured is a compact 5...
Legacy Program UPS: This UPS Series is an older generation suitable for legacy military programs and other speciality applications. Nova Electric still services these models if required, but for...
Legacy UPS: This UPS Series is an older generation suitable for legacy military programs and other speciality applications. Nova Electric still services these models if required, but for new...