Nova Electric RUGGED, LIGHTWEIGHT INVERTERS GL2K60-120

Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications
Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications

Suppliers

Company
Product
Description
Supplier Links
RUGGED, LIGHTWEIGHT INVERTERS - GL2K60-120 - Nova Electric
Bergenfield, NJ, USA
RUGGED, LIGHTWEIGHT INVERTERS
GL2K60-120
RUGGED, LIGHTWEIGHT INVERTERS GL2K60-120
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications

Utilizing high frequency PWM topology, these
models offer volume and weight advantages
suitable for severe environment and high reliability
applications such as:

• Military programs, vehicular, shipboard
• AC Power from vehicle battery
• Communications
• Shelters
• Utility Applications

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GL2K60-120
Product Name RUGGED, LIGHTWEIGHT INVERTERS
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 230.0 to 600.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
750W APS X Series 12VDC 230V Inverter/Charger with Auto-Transfer Switching, 2 C13 Outlets - APSX750 - Tripp Lite by Eaton
Specs
DC Input Voltage 12.0 volts
DC Input Current 72 amps
Input Frequency 50 Hz
View Details
3 suppliers