Nova Electric RUGGED, LIGHTWEIGHT INVERTERS GL75400-12

Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • TV & Radio Vans
Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • TV & Radio Vans

Suppliers

Company
Product
Description
Supplier Links
RUGGED, LIGHTWEIGHT INVERTERS - GL75400-12 - Nova Electric
Bergenfield, NJ, USA
RUGGED, LIGHTWEIGHT INVERTERS
GL75400-12
RUGGED, LIGHTWEIGHT INVERTERS GL75400-12
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • TV & Radio Vans

Utilizing high frequency PWM topology, these
models offer volume and weight advantages
suitable for severe environment and high reliability
applications such as:

• Military programs, vehicular, shipboard
• AC Power from vehicle battery
• Communications
• Shelters
• TV & Radio Vans

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GL75400-12
Product Name RUGGED, LIGHTWEIGHT INVERTERS
AC Output Voltage 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, UL 458, EN62368-1, and Corresponding International Standards, EN 55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature -25 to 50 C (-13 to 122 F)
DC Input Voltage 21.0 to 30.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
Sabre Lite Series - Modular Inverter System - INV1548H - Unipower, LLC
Specs
Form Factor Rack Mount
AC Output Voltage 230.0 volts
Output Frequency 5.00E-5 to 6.00E-5 MHz
View Details