Nova Electric RUGGED, LIGHTWEIGHT INVERTERS GL3K400-120

Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications
Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications

Suppliers

Company
Product
Description
Supplier Links
RUGGED, LIGHTWEIGHT INVERTERS - GL3K400-120 - Nova Electric
Bergenfield, NJ, USA
RUGGED, LIGHTWEIGHT INVERTERS
GL3K400-120
RUGGED, LIGHTWEIGHT INVERTERS GL3K400-120
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications

Utilizing high frequency PWM topology, these
models offer volume and weight advantages
suitable for severe environment and high reliability
applications such as:

• Military programs, vehicular, shipboard
• AC Power from vehicle battery
• Communications
• Shelters
• Utility Applications

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GL3K400-120
Product Name RUGGED, LIGHTWEIGHT INVERTERS
AC Output Voltage 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 48.0 to 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
100 kW Utility Grade & Microgrid Energy Storage Inverter - MPS-100 - Dynapower Corporation
Specs
Form Factor Desktop / Free Standing
Features Weatherproof; Low Acoustic Footprint, Parallel Operation in Grid Forming Mode, Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect
Regulatory Compliance IEEE 1547 Compliant, Intertek
View Details