Nova Electric RUGGED, 240 VDC DC- AC INVERTERS G1K50-240(220)

Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications
Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

Suppliers

Company
Product
Description
Supplier Links
RUGGED, 240 VDC DC- AC INVERTERS - G1K50-240(220) - Nova Electric
Bergenfield, NJ, USA
RUGGED, 240 VDC DC- AC INVERTERS
G1K50-240(220)
RUGGED, 240 VDC DC- AC INVERTERS G1K50-240(220)
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional
advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments.

• Aluminum Mills
• Steel Mills
• Cranes
• Heavy Industry
• Military Applications

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number G1K50-240(220)
Product Name RUGGED, 240 VDC DC- AC INVERTERS
AC Output Voltage 220.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55032 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 24.0 to 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3000W APS X Series 24VDC 230V Inverter/Charger with Pure Sine-Wave Output, Hardwired - APSX3024SW - Tripp Lite by Eaton
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
DC Input Voltage 24.0 volts
Input Frequency 50 to 60 Hz
View Details
3 suppliers