Nova Electric RUGGED, LIGHTWEIGHT INVERTERS 2560-120

Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with electric utility and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications
Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with electric utility and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications

Suppliers

Company
Product
Description
Supplier Links
RUGGED, LIGHTWEIGHT INVERTERS - 2560-120 - Nova Electric
Bergenfield, NJ, USA
RUGGED, LIGHTWEIGHT INVERTERS
2560-120
RUGGED, LIGHTWEIGHT INVERTERS 2560-120
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with electric utility and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • Utility Applications

The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with electric utility and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments.

• Military programs, vehicular, shipboard
• AC Power from vehicle battery
• Communications
• Shelters
• Utility Applications

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number 2560-120
Product Name RUGGED, LIGHTWEIGHT INVERTERS
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
DC-AC INVERTERS - GH9K3/5-600 (220/380) - Nova Electric
Specs
AC Output Voltage 220.0 to 380.0 volts
Output Frequency 5.00E-5 MHz
View Details