Nova Electric RUGGED, 240 VDC DC- AC INVERTERS G5060-240

Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications
Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

Suppliers

Company
Product
Description
Supplier Links
RUGGED, 240 VDC DC- AC INVERTERS - G5060-240 - Nova Electric
Bergenfield, NJ, USA
RUGGED, 240 VDC DC- AC INVERTERS
G5060-240
RUGGED, 240 VDC DC- AC INVERTERS G5060-240
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional
advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments.

• Aluminum Mills
• Steel Mills
• Cranes
• Heavy Industry
• Military Applications

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number G5060-240
Product Name RUGGED, 240 VDC DC- AC INVERTERS
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
AC Output Voltage 115.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
1250W PowerVerter RV Inverter/Charger with Hardwire Input/Output - RV1250ULHW - Tripp Lite by Eaton
Specs
DC Input Voltage 12.0 volts
DC Input Current 95 amps
Input Frequency 60 Hz
View Details
3 suppliers