Nova Electric Datasheets for DC-AC Inverters
DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and... | |
| Nova's Jupiter-Series DC-AC Inverters are high-reliability pure sinewave power sources specifically designed for demanding commercial, heavy industrial, and military applications. They can be built to meet MIL-STD-810, MIL-STD-901, MIL-STD-461, and... | |
| The Galaxy-MIL Series Inverters are extremely rugged by design, and built to withstand the rigors of harsh environment military applications where MIL-STD-1275, MIL-STD-461, and MIL-STD-810 apply. The units are ultra... | |
| The OCGL (pure sine wave) inverters are intended for outdoor military or industrial applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for... | |
| The RCGL2K (pure sine wave) inverters are intended form commercial, industrial or military applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for... | |
| The RCGL3K (pure sine wave) inverters are intended form commercial, industrial or military applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for... |
| << Prev |