Nova Electric RUGGED, LIGHTWEIGHT INVERTERS GL1K60-24

Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • HMMWV applications • Cellular sites
Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • HMMWV applications • Cellular sites

Suppliers

Company
Product
Description
Supplier Links
RUGGED, LIGHTWEIGHT INVERTERS - GL1K60-24 - Nova Electric
Bergenfield, NJ, USA
RUGGED, LIGHTWEIGHT INVERTERS
GL1K60-24
RUGGED, LIGHTWEIGHT INVERTERS GL1K60-24
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • HMMWV applications • Cellular sites

Utilizing high frequency PWM topology, these
models offer volume and weight advantages
suitable for severe environment and high reliability
applications such as:

• Military programs, vehicular, shipboard
• AC Power from vehicle battery
• Communications
• HMMWV applications
• Cellular sites

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GL1K60-24
Product Name RUGGED, LIGHTWEIGHT INVERTERS
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
Features Weatherproof
Regulatory Compliance Designed to meet UL 458, EN62368-1 and corresponding international standards; RoHS Compliant
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
2000W PowerVerter Plus Industrial-Strength Inverter with 2 Outlets - PV2000FC - Tripp Lite by Eaton
Specs
DC Input Voltage 12.0 volts
DC Input Current 200 amps
Input Frequency 60 Hz
View Details
4 suppliers