Nova Electric GALAXY SERIES GL2.5K60-48

Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • HMMWV applications • Cellular Sites
Description
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • HMMWV applications • Cellular Sites

Suppliers

Company
Product
Description
Supplier Links
GALAXY SERIES - GL2.5K60-48 - Nova Electric
Bergenfield, NJ, USA
GALAXY SERIES
GL2.5K60-48
GALAXY SERIES GL2.5K60-48
Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • Shelters • HMMWV applications • Cellular Sites

Utilizing high frequency PWM topology, these
models offer volume and weight advantages
suitable for severe environment and high reliability
applications such as:

• Military programs, vehicular, shipboard
• AC Power from vehicle battery
• Communications
• Shelters
• HMMWV applications
• Cellular Sites

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GL2.5K60-48
Product Name GALAXY SERIES
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RUGGED, LIGHTWEIGHT INVERTERS - 50400-12 - Nova Electric
Specs
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details