Nova Electric GALAXY SERIES GH5K60-240

Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications
Description
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

Suppliers

Company
Product
Description
Supplier Links
GALAXY SERIES - GH5K60-240 - Nova Electric
Bergenfield, NJ, USA
GALAXY SERIES
GH5K60-240
GALAXY SERIES GH5K60-240
The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments. • Submarine and Shipboard Power Systems • Aluminum Mills • Steel Mills • Cranes • Heavy Industry • Military Applications

The transformer isolated Galaxy Series Inverters are extremely rugged by design, and feature an optional
advanced Internal Suppression Filter Network (ISFN) to suppress the significant transients usually associated with heavy industrial and military applications. The units are also extremely reliable, designed to provide many years of service in harsh shock, vibration, humidity, and EMI environments.

• Submarine and Shipboard Power Systems
• Aluminum Mills
• Steel Mills
• Cranes
• Heavy Industry
• Military Applications

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GH5K60-240
Product Name GALAXY SERIES
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
Features Weatherproof
Regulatory Compliance Designed to meet UL 458, EN62368-1 and corresponding international standards; RoHS Compliant
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC Series - AC-4, 1.5W - American High Voltage, Inc.
American High Voltage, Inc.
View Details