The OCGL (pure sine wave) inverters are intended for outdoor military or industrial applications wherever standard utility-like power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps from batteries, field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors. These units can be ruggedized against shock, vibration and humidity optionally for mobile applications and offer IP54 protection from the elements.
| Nova Electric | |
|---|---|
| Product Category | DC-AC Inverters |
| Product Number | 3K-24-120 |
| Product Name | 24VDC PORTABLE OUTDOOR PURE SINE WAVE INVERTER |
| DC Input Voltage | 24.0 volts |