Nova Electric DC-AC INVERTERS GH5K60-600

Description
Work Train Applications: Inverters in various sizes, from 5-20 kVA, are currently utilized by such customers as Amtrack and the MBTA for powering equipment on third rail 450-750 VDC Work Train Applications. Everything from hand tools to lighting run on Nova inverters. Even on-board electric toilets are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at the customer's request. Nova inverters are also used to power lighting on Historic Trolley Systems across the country. The next time you see a restored trolley, remember that the lights are probably powered by Nova! Subway Applications: Our durable 600 VDC inverters are currently being used by such customers as Chicago Transit Authority and Long Island Railroad for such various applications as providing emergency power from the third rail. Quite often, it is cheaper and more pragmatic to install an inverter in a hut (shed) on a siding than to run AC power from a distant location. Custom Applications: Nova offers an almost infinite combination of custom cabinets and configurations to satisfy almost any application! Mobile applications, as well as outdoor applications subject to rain, snow, ice, wind, etc. are one of our specialties! Our inverters are extremely rugged by design, and feature an advanced Internal Suppression Filter Network to suppress the significant transients usually associated with these applications. Please don't hesitate to contact the factory for additional information.
Description
Work Train Applications: Inverters in various sizes, from 5-20 kVA, are currently utilized by such customers as Amtrack and the MBTA for powering equipment on third rail 450-750 VDC Work Train Applications. Everything from hand tools to lighting run on Nova inverters. Even on-board electric toilets are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at the customer's request. Nova inverters are also used to power lighting on Historic Trolley Systems across the country. The next time you see a restored trolley, remember that the lights are probably powered by Nova! Subway Applications: Our durable 600 VDC inverters are currently being used by such customers as Chicago Transit Authority and Long Island Railroad for such various applications as providing emergency power from the third rail. Quite often, it is cheaper and more pragmatic to install an inverter in a hut (shed) on a siding than to run AC power from a distant location. Custom Applications: Nova offers an almost infinite combination of custom cabinets and configurations to satisfy almost any application! Mobile applications, as well as outdoor applications subject to rain, snow, ice, wind, etc. are one of our specialties! Our inverters are extremely rugged by design, and feature an advanced Internal Suppression Filter Network to suppress the significant transients usually associated with these applications. Please don't hesitate to contact the factory for additional information.

Suppliers

Company
Product
Description
Supplier Links
DC-AC INVERTERS - GH5K60-600 - Nova Electric
Bergenfield, NJ, USA
DC-AC INVERTERS
GH5K60-600
DC-AC INVERTERS GH5K60-600
Work Train Applications: Inverters in various sizes, from 5-20 kVA, are currently utilized by such customers as Amtrack and the MBTA for powering equipment on third rail 450-750 VDC Work Train Applications. Everything from hand tools to lighting run on Nova inverters. Even on-board electric toilets are powered by our inverters! Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at the customer's request. Nova inverters are also used to power lighting on Historic Trolley Systems across the country. The next time you see a restored trolley, remember that the lights are probably powered by Nova! Subway Applications: Our durable 600 VDC inverters are currently being used by such customers as Chicago Transit Authority and Long Island Railroad for such various applications as providing emergency power from the third rail. Quite often, it is cheaper and more pragmatic to install an inverter in a hut (shed) on a siding than to run AC power from a distant location. Custom Applications: Nova offers an almost infinite combination of custom cabinets and configurations to satisfy almost any application! Mobile applications, as well as outdoor applications subject to rain, snow, ice, wind, etc. are one of our specialties! Our inverters are extremely rugged by design, and feature an advanced Internal Suppression Filter Network to suppress the significant transients usually associated with these applications. Please don't hesitate to contact the factory for additional information.

Work Train Applications: Inverters in various sizes, from 5-20 kVA, are currently utilized by such customers as Amtrack and the MBTA for powering equipment on third rail 450-750 VDC Work Train Applications. Everything from hand tools to lighting run on Nova inverters. Even on-board electric toilets are powered by our inverters!
Trolley Applications: Nova has supplied specialized inverters for many custom Trolley Applications. In addition to our other custom designs, we have designed and built special inverters modified to accept 900 VDC continuous input at the customer's request. Nova inverters are also used to power lighting on Historic Trolley Systems across the country. The next time you see a restored trolley, remember that the lights are probably powered by Nova!

Subway Applications: Our durable 600 VDC inverters are currently being used by such customers as Chicago Transit Authority and Long Island Railroad for such various applications as providing emergency power from the third rail. Quite often, it is cheaper and more pragmatic to install an inverter in a hut (shed) on a siding than to run AC power from a distant location.

Custom Applications: Nova offers an almost infinite combination of custom cabinets and configurations to satisfy almost any application! Mobile applications, as well as outdoor applications subject to rain, snow, ice, wind, etc. are one of our specialties! Our inverters are extremely rugged by design, and feature an advanced Internal Suppression Filter Network to suppress the significant transients usually associated with these applications. Please don't hesitate to contact the factory for additional information.

Supplier's Site

Technical Specifications

  Nova Electric
Product Category DC-AC Inverters
Product Number GH5K60-600
Product Name DC-AC INVERTERS
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL 458, EN62368-1 and EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 17.0 to 154.0 volts
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
GALAXY SERIES - GH3K400-120(115) - Nova Electric
Specs
AC Output Voltage 115.0 volts
Output Frequency 6.00E-5 MHz
View Details