Yamaha Motor- Robot Division Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Motor-driven actuators YLE series This series of actuators use stepping motors that realize high functionality at low costs. The series offer total 6 types with 180 variations. The functionality equivalent... | |
| Single-axis robots GX series All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings... | |
| A clean room applicable model of the less expensive compact single-axis robot FLIP-X series. Suction air joint is provided as standard accessory and low dust emission grease is used. As... | |
| An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used... | |
| Large inertial moment capacity, easily handles offset loads. Ideal for Cartesian robots requiring arm strength, and for moving arms that shift the entire axis. | |
| New type electric cylinders that utilize a newly developed vector control system stepping motor to respond to the needs, such as automation at low cost and energy saving by substituting... |