Yamaha Motor- Robot Division Single-Axis Robot Type T, Frameless Structure Model T6L

Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet
Datasheet Summary
Powered by GS/AI

The Single-Axis Robot Type T, Frameless Structure Model T6L from Yamaha Motor - Robot Division is designed for various automation applications, including assembly and inspection. It features a compact design with a highly rigid ball screw and a linear guide system that utilizes a 4-row circular arc groove type for enhanced resistance to large moment loads. The robot is equipped with a resolver for position detection, which offers excellent environmental resistance and contributes to a long service life, thereby reducing maintenance costs. The T6L model supports a stroke range from 50mm to 800mm with a lead of 20mm, 12mm, or 6mm, and can achieve maximum speeds of 1333mm/sec, 800mm/sec, and 400mm/sec respectively, depending on the lead selected. It has a maximum payload capacity of 10kg horizontally and 4kg vertically, making it suitable for a variety of tasks. The robot's overall dimensions and weight vary based on the selected stroke and lead, with the weight of models without brakes starting at 2.4kg. The product also allows for customization in specifications, including cable length and brake options.

Datasheet Summary
Powered by GS/AI

The Single-Axis Robot Type T, Frameless Structure Model T6L from Yamaha Motor - Robot Division is designed for various automation applications, including assembly and inspection. It features a compact design with a highly rigid ball screw and a linear guide system that utilizes a 4-row circular arc groove type for enhanced resistance to large moment loads. The robot is equipped with a resolver for position detection, which offers excellent environmental resistance and contributes to a long service life, thereby reducing maintenance costs. The T6L model supports a stroke range from 50mm to 800mm with a lead of 20mm, 12mm, or 6mm, and can achieve maximum speeds of 1333mm/sec, 800mm/sec, and 400mm/sec respectively, depending on the lead selected. It has a maximum payload capacity of 10kg horizontally and 4kg vertically, making it suitable for a variety of tasks. The robot's overall dimensions and weight vary based on the selected stroke and lead, with the weight of models without brakes starting at 2.4kg. The product also allows for customization in specifications, including cable length and brake options.

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Robot Type T, Frameless Structure Model - T6L - Yamaha Motor- Robot Division
Hamamatsu, Japan
Single-Axis Robot Type T, Frameless Structure Model
T6L
Single-Axis Robot Type T, Frameless Structure Model T6L
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.

An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection.
The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life.
This greatly contributes to reduction of the customer maintenance control costs.

Feature

  1. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted.
  2. Resolver with excellent environment resistance is used for the position detector.
  3. Long service life greatly reduces the maintenance cost.
  4. Controllers suitable for applications are prepared.
  5. Various custom specifications are supported.
Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Linear Actuators
Product Number T6L
Product Name Single-Axis Robot Type T, Frameless Structure Model
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 5.91 to 41.34 inch (150 to 1050 mm)
Rated Speed 15.75 to 52.48 in/sec (24 to 79.98 m/min)
Rated Force 11.46 to 38.22 lbs (5.2 to 17.33 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 86 Series Size 34 (78mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.85 to 12 volts
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 24.28 lbs (11.01 kg)
Drive Type Lead Screw/ACME Screw
View Details
Motorized Actuator, Miniature, 6 mm Travel, Vacuum Compatible - TRA6PPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0079 in/sec (0.0120 m/min)
View Details
Ballscrew Linear Actuator - DL33B-DW-110-ST - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details