Yamaha Motor- Robot Division Single-Axis Robot Type T, Frameless Structure Model T6

Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet
Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Robot Type T, Frameless Structure Model - T6 - Yamaha Motor- Robot Division
Hamamatsu, Japan
Single-Axis Robot Type T, Frameless Structure Model
T6
Single-Axis Robot Type T, Frameless Structure Model T6
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.

An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection.
The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life.
This greatly contributes to reduction of the customer maintenance control costs.

Feature

  1. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted.
  2. Resolver with excellent environment resistance is used for the position detector.
  3. Long service life greatly reduces the maintenance cost.
  4. Controllers suitable for applications are prepared.
  5. Various custom specifications are supported.
Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Linear Actuators
Product Number T6
Product Name Single-Axis Robot Type T, Frameless Structure Model
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 9.84 to 49.21 inch (250 to 1250 mm)
Rated Speed 15.75 to 52.48 in/sec (24 to 79.98 m/min)
Rated Force 11.46 to 38.22 lbs (5.2 to 17.33 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-124-HV-EH-U1-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 37.01 inch (940 mm)
Rated Speed 47.24 in/sec (72 m/min)
Rated Force 110 lbs (50 kg)
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 75.98 lbs (34.46 kg)
Drive Type Ball Screw
View Details