The C8LH is a clean-room-compatibl
A clean room applicable model of the less expensive compact single-axis robot FLIP-X series. Suction air joint is provided as standard accessory and low dust emission grease is used. As a stainless sheet with excellent durability is attached to the slide table surface, this achieves high cleanliness degree.
| Yamaha Motor- Robot Division | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | C8LH |
| Product Name | Clean Single-Axis Robot FLIP-XC Type |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 1.97 to 31.5 inch (50 to 800 mm) |
| Rated Speed | 11.81 to 39.37 in/sec (18 to 60 m/min) |
| Rated Force | 18.88 to 76.21 lbs (8.56 to 34.56 kg) |