Yamaha Motor- Robot Division Single-Axis Robot Type N, Nut Rotation Type Model N15

Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet
Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Robot Type N, Nut Rotation Type Model - N15 - Yamaha Motor- Robot Division
Hamamatsu, Japan
Single-Axis Robot Type N, Nut Rotation Type Model
N15
Single-Axis Robot Type N, Nut Rotation Type Model N15
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.

An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection.
The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life.
This greatly contributes to reduction of the customer maintenance control costs.

Feature

  1. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted.
  2. Resolver with excellent environment resistance is used for the position detector.
  3. Long service life greatly reduces the maintenance cost.
  4. Controllers suitable for applications are prepared.
  5. Various custom specifications are supported.
Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Linear Actuators
Product Number N15
Product Name Single-Axis Robot Type N, Nut Rotation Type Model
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 19.69 to 78.74 inch (500 to 2000 mm)
Rated Speed 47.24 in/sec (72 m/min)
Rated Force 76.21 lbs (34.56 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM20D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details