Yamaha Motor- Robot Division Single-Axis Robots GX Series GX

Description
Single-axis robots GX series All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times better than the previous. This highly accurate positioning accuracy repeatability improves yield, too. In addition, the unit is quieter with a longer service life. Highly efficient, highly accurate ground ball screws are a standard feature for all types and models. The high precision models proudly with high reliability and durability. Ground ball screws as a standard feature. All models comply with JIS Standard accuracy class C5. Positioning accuracy repeatability:±5µm Stroke range:50 mm to 1,450 mm Maximum carrying capacity:160kg
Description
Single-axis robots GX series All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times better than the previous. This highly accurate positioning accuracy repeatability improves yield, too. In addition, the unit is quieter with a longer service life. Highly efficient, highly accurate ground ball screws are a standard feature for all types and models. The high precision models proudly with high reliability and durability. Ground ball screws as a standard feature. All models comply with JIS Standard accuracy class C5. Positioning accuracy repeatability:±5µm Stroke range:50 mm to 1,450 mm Maximum carrying capacity:160kg

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Robots GX Series - GX - Yamaha Motor- Robot Division
Hamamatsu, Japan
Single-Axis Robots GX Series
GX
Single-Axis Robots GX Series GX
Single-axis robots GX series All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times better than the previous. This highly accurate positioning accuracy repeatability improves yield, too. In addition, the unit is quieter with a longer service life. Highly efficient, highly accurate ground ball screws are a standard feature for all types and models. The high precision models proudly with high reliability and durability. Ground ball screws as a standard feature. All models comply with JIS Standard accuracy class C5. Positioning accuracy repeatability:±5µm Stroke range:50 mm to 1,450 mm Maximum carrying capacity:160kg

Single-axis robots GX series

All product models employ highly efficient, highly accurate ground ball screws as the standard features.
The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times better than the previous.
This highly accurate positioning accuracy repeatability improves yield, too.
In addition, the unit is quieter with a longer service life.

Highly efficient, highly accurate ground ball screws are a standard feature for all types and models. The high precision models proudly with high reliability and durability.

Ground ball screws as a standard feature.
All models comply with JIS Standard accuracy class C5.

  • Positioning accuracy repeatability:±5µm
  • Stroke range:50 mm to 1,450 mm
  • Maximum carrying capacity:160kg
Supplier's Site

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Linear Slides and Linear Stages
Product Number GX
Product Name Single-Axis Robots GX Series
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 57.09 inch (50 to 1450 mm)
Rated Speed 11.81 to 94.49 in/sec (18 to 144 m/min)
Carriage Load 4.41 to 353 lbs (2 to 160 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - MPAS-A80121-V05S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
XY Linear Stage, 25.4 mm, Crossed Roller Bearings, X Pico, Y Micro - 9067-XY-PN-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details