Yamaha Motor- Robot Division Single-Axis Robot Type T, Frameless Structure Model T5L

Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Description
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.
Datasheet
Datasheet Summary
Powered by GS/AI

The Single-Axis Robot Type T, Frameless Structure Model T5L from Yamaha Motor - Robot Division is designed for various applications, including assembly and inspection. It features a compact design with a maximum payload capacity of 3 kg horizontally and 1.2 kg vertically. The robot operates with a maximum speed of 1200 mm/sec and offers stroke lengths ranging from 50 mm to 800 mm, adjustable in 50 mm increments. The T5L utilizes a ball screw mechanism with a lead of 20 mm, providing a rated thrust of 19 N. It incorporates a resolver for position detection, ensuring high repeatability of ±0.02 mm. The robot is equipped with flexible cables that resist bending, enhancing durability. The overall dimensions of the main unit are W55 x H52 mm, and it weighs approximately 1.7 kg without brakes. This model supports various controller options and can be customized to meet specific application needs. The design emphasizes long service life and reduced maintenance costs, making it suitable for engineers seeking reliable automation solutions.

Datasheet Summary
Powered by GS/AI

The Single-Axis Robot Type T, Frameless Structure Model T5L from Yamaha Motor - Robot Division is designed for various applications, including assembly and inspection. It features a compact design with a maximum payload capacity of 3 kg horizontally and 1.2 kg vertically. The robot operates with a maximum speed of 1200 mm/sec and offers stroke lengths ranging from 50 mm to 800 mm, adjustable in 50 mm increments. The T5L utilizes a ball screw mechanism with a lead of 20 mm, providing a rated thrust of 19 N. It incorporates a resolver for position detection, ensuring high repeatability of ±0.02 mm. The robot is equipped with flexible cables that resist bending, enhancing durability. The overall dimensions of the main unit are W55 x H52 mm, and it weighs approximately 1.7 kg without brakes. This model supports various controller options and can be customized to meet specific application needs. The design emphasizes long service life and reduced maintenance costs, making it suitable for engineers seeking reliable automation solutions.

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Robot Type T, Frameless Structure Model - T5L - Yamaha Motor- Robot Division
Hamamatsu, Japan
Single-Axis Robot Type T, Frameless Structure Model
T5L
Single-Axis Robot Type T, Frameless Structure Model T5L
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life. This greatly contributes to reduction of the customer maintenance control costs. Feature 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted. Resolver with excellent environment resistance is used for the position detector. Long service life greatly reduces the maintenance cost. Controllers suitable for applications are prepared. Various custom specifications are supported.

An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection.
The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life.
This greatly contributes to reduction of the customer maintenance control costs.

Feature

  1. 4-row circular arc groove type 2-point contact guide that is resistant to large moment load is adopted.
  2. Resolver with excellent environment resistance is used for the position detector.
  3. Long service life greatly reduces the maintenance cost.
  4. Controllers suitable for applications are prepared.
  5. Various custom specifications are supported.
Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Linear Actuators
Product Number T5L
Product Name Single-Axis Robot Type T, Frameless Structure Model
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 5.91 to 41.34 inch (150 to 1050 mm)
Rated Speed 15.75 to 47.24 in/sec (24 to 72 m/min)
Rated Force 4.27 to 14.39 lbs (1.94 to 6.52 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - ES4-06-0250B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 9.84 inch (250 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 19.84 lbs (9 kg)
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 290 lbs (132 kg)
Drive Type Lead Screw/ACME Screw
View Details