Yamaha Motor- Robot Division Datasheets for Pick and Place Systems
Pick and place systems are manipulators that lift, move and place objects in a desired location.
Pick and Place Systems: Learn more
| Product Name | Notes |
|---|---|
| A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses... | |
| A pick & place robot that allows high-speed palletizing of small components. As the overall width is narrow and the interference with surroundings is small by the moving arm structure,... | |
| As applications suitable for the customer’s needs are combined, automation of various assembly processes and improvement of manufacture methods can be achieved. Two Camera Views The YSC1 comes equipped with... | |
| Featuring a ceiling-mount configuration with a wide arm rotation angle, the YK-TW can access any point within the full 1000 mm downward range. This eliminates all motion-related restrictions with regard... |