The T5 is a single-axis robot with a frameless structure, integrating an AC servomotor, ball screw, and linear guide for precision motion in pick-and-place and assembly applications. It uses a 2-row gothic arch groove linear guide and resolvers for position feedback with 16,384 pulses per revolution. The ball screw has a lead of 6, 12, or 20 mm, with maximum speeds of 400, 800, or 1200 mm/sec respectively, and strokes from 50 to 800 mm in 50 mm increments. Maximum horizontal payload is 9 kg, vertical is 2.4 kg, with rated thrust up to 64 N. Repeatability is ±0.02 mm. The unit is mounted with M4 x 0.7 bolts and has an overall width of 55 mm and height of 52 mm. Cable length options include 3.5 m standard, with 5 m or 10 m available. Controllers ERCX and ERCD are supported, with options for CE marking and Ethernet.
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection.
The electric actuator utilizes highly rigid ball screw and guide, and uses resolver with excellent environment resistance for the position detector. So, it features long service life.
This greatly contributes to reduction of the customer maintenance control costs.
| Yamaha Motor- Robot Division | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | T5 |
| Product Name | Single-Axis Robot Type T, Frameless Structure Model |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 5.91 to 41.34 inch (150 to 1050 mm) |
| Rated Speed | 15.75 to 47.24 in/sec (24 to 72 m/min) |
| Rated Force | 4.27 to 14.39 lbs (1.94 to 6.52 kg) |