Yamaha Motor- Robot Division Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
High Speed Operation Reduces Cycle Time Thanks to a faster control frequency in the YAC100 controller and hand vibration suppression function, these robots achieve the highest operating speed in their...
A clean room applicable model of the SCARA robot. The Z-axis spline is covered by bellows made of less dust emission materials and other sliding parts are completely sealed. Harnesses...
A pick & place robot that allows high-speed palletizing of small components. As the overall width is narrow and the interference with surroundings is small by the moving arm structure,...
An electric actuator composed of 2 to 6 slide axes that are orthogonal to one another. Enhanced arm variations and functionalities ranging from a compact and low price arm to...
As applications suitable for the customer’s needs are combined, automation of various assembly processes and improvement of manufacture methods can be achieved. Two Camera Views The YSC1 comes equipped with...
Featuring a ceiling-mount configuration with a wide arm rotation angle, the YK-TW can access any point within the full 1000 mm downward range. This eliminates all motion-related restrictions with regard...
YAMAHA's unique structure of directly coupled motor and reduction gears (completely eliminating belts) and strengthened drive system brings about even higher rigidity and high speed motion. This improves the practical...