Yamaha Motor- Robot Division Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| Advanced functionality allowing high-level equipment construction Multiple robots can be operated simultaneously through the high-speed communication. Use of link among controllers makes it possible to store programs into only one... | |
| Features & Benefits 4 command formats Compact design Diverse input/output functions Torque restriction control Zone output function Diverse Functions Position data output function Torque limiting drive Torque limiting drive Multitask... | |
| RDV-X/RDV-P Features Dedicated pulse train control The dedicated pulse train control has achieved a compact body and a low price. Position setting time reduced by 40% The response frequency is... | |
| SR1-X/SR1-P Features & Benefits Diverse command methods I/O assignment function Supports complete absolute specifications Current position output function Torque limiter Diverse functions Position data output function Torque limiting drive Changing... | |
| TS-S/TS-X/TS-P robot positioner Features & Benefits Simple operation only by specifying point number data Completely applicable to absolute system Maximum acceleration auto setting Supports various field networks LCD monitor showing... | |
| TS-SD Features Pulse train input driver for single-axis robot “TRANSERVO” Robot driver that supports pulse train input has now been added for YAMAHA single-axis robot “TRANSERVO”. Uses vector control Design... | |
| Compact Lightweight and compact design with main unit weight of 2.8kg and height of 210mm. Same price as predecessor “DRCX” Delivers high-performance along with sophisticated functions yet is the same... | |
| RCX141 and RCX142 united into one unit Besides Cartesian and SCARA robots, this controller also handle a mixed combination of single axis robot FLIP-X and linear single-axis robot PHASER. The... | |
| Easy positioning operation can be performed only by specifying a point number and inputting the start command. As the absolute specifications are selected, no return-to-origin is needed. This reduces a... | |
| TS-S2 is positioned type controller that only performs point trace. No program is needed. Operation is simple. After setting point data, specify the point number and enter a START signal... |